Cornell Dubilier Arc Suppression / Snubber Network; Capacitance Cornell Dubilier 504M06QE150

Description
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.5µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.5µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Arc Suppression / Snubber Network; Capacitance Cornell Dubilier - 85C1735 - Newark, An Avnet Company
Chicago, IL, United States
Arc Suppression / Snubber Network; Capacitance Cornell Dubilier
85C1735
Arc Suppression / Snubber Network; Capacitance Cornell Dubilier 85C1735
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.5µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.5µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85C1735
Product Name Arc Suppression / Snubber Network; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details