Cornell Dubilier Arc Suppression / Snubber Network; Capacitance Cornell Dubilier 504M06QE100

Description
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.5µF; Capacitance Tolerance:± 20%; Resistance:100ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Product Range:Quencharc Q Series RoHS Compliant: Yes
Description
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.5µF; Capacitance Tolerance:± 20%; Resistance:100ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Product Range:Quencharc Q Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Arc Suppression / Snubber Network; Capacitance Cornell Dubilier - 50H7101 - Newark, An Avnet Company
Chicago, IL, United States
Arc Suppression / Snubber Network; Capacitance Cornell Dubilier
50H7101
Arc Suppression / Snubber Network; Capacitance Cornell Dubilier 50H7101
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.5µF; Capacitance Tolerance:± 20%; Resistance:100ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Product Range:Quencharc Q Series RoHS Compliant: Yes

ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.5µF; Capacitance Tolerance:± 20%; Resistance:100ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Product Range:Quencharc Q Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50H7101
Product Name Arc Suppression / Snubber Network; Capacitance Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details