ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 100V, +50%/-10% SCREW; Capacitance:4000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 31P6804 |
| Product Name | Aluminum Electrolytic Capacitor, 4000Uf, 100V, +50%/-10% Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4000 microF |