Cornell Dubilier Capacitor Alum Elec, 2200Uf, 200V; Capacitance Cornell Dubilier 500C222T200BH2B

Description
CAPACITOR ALUM ELEC, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 2200Uf, 200V; Capacitance Cornell Dubilier - 85C2311 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2200Uf, 200V; Capacitance Cornell Dubilier
85C2311
Capacitor Alum Elec, 2200Uf, 200V; Capacitance Cornell Dubilier 85C2311
CAPACITOR ALUM ELEC, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85C2311
Product Name Capacitor Alum Elec, 2200Uf, 200V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details