Cornell Dubilier Capacitor Alum Elec, 19000Uf, 160V; Capacitance Cornell Dubilier 500C193T160CF2B

Description
CAPACITOR ALUM ELEC, 19000UF, 160V; Capacitance:19000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:63.5mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 19000UF, 160V; Capacitance:19000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:63.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 19000Uf, 160V; Capacitance Cornell Dubilier - 97H5062 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 19000Uf, 160V; Capacitance Cornell Dubilier
97H5062
Capacitor Alum Elec, 19000Uf, 160V; Capacitance Cornell Dubilier 97H5062
CAPACITOR ALUM ELEC, 19000UF, 160V; Capacitance:19000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:63.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 19000UF, 160V; Capacitance:19000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97H5062
Product Name Capacitor Alum Elec, 19000Uf, 160V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers