Cornell Dubilier Aluminum Electrolytic Capacitor, 18000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier 500C183T100CC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 100V +50%/-10% SCREW; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 100V +50%/-10% SCREW; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 18000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier - 31P6798 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 18000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier
31P6798
Aluminum Electrolytic Capacitor, 18000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier 31P6798
ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 100V +50%/-10% SCREW; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 100V +50%/-10% SCREW; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31P6798
Product Name Aluminum Electrolytic Capacitor, 18000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 18000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers