Cornell Dubilier AXIAL LEAD Capacitors 478TTA035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
478TTA035M
AXIAL LEAD Capacitors 478TTA035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 4700Uf, 35V, 20%, Axial; Capacitance Illinois Capacitor - 30K6775 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 35V, 20%, Axial; Capacitance Illinois Capacitor
30K6775
Aluminum Electrolytic Capacitor 4700Uf, 35V, 20%, Axial; Capacitance Illinois Capacitor 30K6775
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 35V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 35V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Al Electrolytic;4700uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 35WVDC - 70111896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;4700uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 35WVDC
70111896
Capacitor, Al Electrolytic;4700uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 35WVDC 70111896
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 478TTA035M 30K6775 70111896
Product Name AXIAL LEAD Capacitors Aluminum Electrolytic Capacitor 4700Uf, 35V, 20%, Axial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;4700uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 35WVDC
Configuration / Form Factor Leaded Capacitor; Axial Leaded Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers