Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 35V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478CKS035M | 70111708 | 84M5175 |
| Product Name | RADIAL LEAD GENERAL PURPOSE Capacitors | Capacitor, Al Electrolytic;4700uF;35VDC;+/-20%;Radial;18.0mmDia.;35.5mmL;44VDC | Aluminum Electrolytic Capacitor 4700Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF |