Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ELECTROLYTIC CAPACITOR 4700UF 35WVDC 20% *NO PB* ROHS COMPLIANT: YES
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478CKE035M | 70111775 | 84M5167 |
| Product Name | RADIAL LEAD GENERAL PURPOSE Capacitors | Capacitor, Al Electrolytic;4700uF;35VDC;+/-20%;Radial;18.0mmDia.;35.5mmL;44VDC | Electrolytic Capacitor 4700Uf 35Wvdc 20% *no Pb* Rohs Compliant Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF |