Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 477CKS016M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
477CKS016M
RADIAL LEAD GENERAL PURPOSE Capacitors 477CKS016M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Illinois Capacitor - 84M5130 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Illinois Capacitor
84M5130
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Illinois Capacitor 84M5130
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;470uF;16VDC;+/-20%;Radial;8.0mmDia.;11.5mmL;20VDC;-4 - 70111686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;470uF;16VDC;+/-20%;Radial;8.0mmDia.;11.5mmL;20VDC;-4
70111686
Capacitor, Al Electrolytic;470uF;16VDC;+/-20%;Radial;8.0mmDia.;11.5mmL;20VDC;-4 70111686
Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose

Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 477CKS016M 84M5130 70111686
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;470uF;16VDC;+/-20%;Radial;8.0mmDia.;11.5mmL;20VDC;-4
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details