ILLINOIS CAPACITOR
477CKR035M -- CAPACITOR, ALUMINUM ELECTROLYTIC, SUBMINIATURE, RADIAL, 470UF, 35WVDC, 10X20MM
Illinois Capacitor
CAPACITOR, ALUMINUM ELECTROLYTIC, SUBMINIATURE, RADIAL, 470UF, 35WVDC, 10X20MM
477CKR035M
Description
Temperature Range: –40°C to +85°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
General Purpose
Description
Temperature Range: –40°C to +85°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
General Purpose
Suppliers
CAPACITOR, ALUMINUM ELECTROLYTIC, SUBMINIATURE, RADIAL, 470UF, 35WVDC, 10X20MM
70112155
Temperature Range: –40°C to +85°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
General Purpose
- Temperature Range: –40°C to +85°C
- Working Voltage: 6.3 to 450 VDC
- Load Life: 2000 Hours
- Small Size
- General Purpose
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70112155 |
|
Product Name
|
CAPACITOR, ALUMINUM ELECTROLYTIC, SUBMINIATURE, RADIAL, 470UF, 35WVDC, 10X20MM |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
General Purpose
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
|
Capacitance Range
|
470 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
6.80E-5 microF
View Details
7 suppliers