Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 477CKE035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
477CKE035M
RADIAL LEAD GENERAL PURPOSE Capacitors 477CKE035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Cap, 470Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor - 84M5127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor
84M5127
Cap, 470Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor 84M5127
CAP, 470UF, 35V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 470UF, 35V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Al Electrolytic;470uF;35VDC;+/-20%;Radial;10.0mmDia.;16.0mmL;44VDC - 70111771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;470uF;35VDC;+/-20%;Radial;10.0mmDia.;16.0mmL;44VDC
70111771
Capacitor, Al Electrolytic;470uF;35VDC;+/-20%;Radial;10.0mmDia.;16.0mmL;44VDC 70111771
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 477CKE035M 84M5127 70111771
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Cap, 470Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;470uF;35VDC;+/-20%;Radial;10.0mmDia.;16.0mmL;44VDC
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details