Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ELECTROLYTIC CAPACITOR 47UF 450WV +/-20% *NO PB* ROHS COMPLIANT: YES
CAP ALUM 47UF 20% 450V SNAP
LBA Series - For all general purpose high CV applications.
| Illinois Capacitor | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476LBA450M2BC | 84M5089 | 476LBA450M2BC | 70112303 |
| Product Name | SNAP-IN/ SNAP MOUNT Capacitors | Electrolytic Capacitor 47Uf 450Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor | Aluminum Electrolytic Capacitors | CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 47UF, 450V, 22X25 DXL |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | ||
| Configuration / Form Factor | Snap Mount |