Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.
Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Specifications
CAP, 4.7UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 475MKP275KJ | 70112394 | 14N7745 |
| Product Name | EMI/RFI SUPPRESSION Capacitors | CAPACITOR; METALLIZED POLYPROPY; CAP4.7UF; TOL +-10%; RADIAL; 275V | Cap, 4.7Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene | Metallized PP | |
| Capacitance Range | 4.7 microF | 4.7 microF |