Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 475CKE250M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
475CKE250M
RADIAL LEAD GENERAL PURPOSE Capacitors 475CKE250M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor - 69K7947 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor
69K7947
Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor 69K7947
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;4.7uF;250VDC;+/-20%;Radial;8mmDia.;11.5mmL;300VDC;39 - 70111804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;4.7uF;250VDC;+/-20%;Radial;8mmDia.;11.5mmL;300VDC;39
70111804
Capacitor, Al Electrolytic;4.7uF;250VDC;+/-20%;Radial;8mmDia.;11.5mmL;300VDC;39 70111804
Standard Radial Lead Aluminum Electrolytic Capacitors, 250 WVDC, 300 VDC Surge Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

Standard Radial Lead Aluminum Electrolytic Capacitors, 250 WVDC, 300 VDC Surge

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 475CKE250M 69K7947 70111804
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;4.7uF;250VDC;+/-20%;Radial;8mmDia.;11.5mmL;300VDC;39
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers