We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one of just a few remaining manufacturers of paper and film combination dielectrics for high performance power conversion and power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M47594C |
| Product Name | FILM, PAPER-FILM CAPACITORS, Axial |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |
| Capacitance Range | 4.7 microF |