Cornell Dubilier HIGH FREQUENCY/ SWITCHING Capacitors 405PHC400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH FREQUENCY/ SWITCHING Capacitors
405PHC400K
HIGH FREQUENCY/ SWITCHING Capacitors 405PHC400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
CAPACITOR; METALLIZED POLYPROPY; CAP4UF; TOL +-10%; AXIAL; 400V
70112371
CAPACITOR; METALLIZED POLYPROPY; CAP4UF; TOL +-10%; AXIAL; 400V 70112371
CAPACITOR; METALLIZED POLYPROPY; CAP4UF; TOL +-10%; AXIAL; 400V

CAPACITOR; METALLIZED POLYPROPY; CAP4UF; TOL +-10%; AXIAL; 400V

Supplier's Site
Capacitor Polypropylene Pp Film 4Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 4Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6733
Capacitor Polypropylene Pp Film 4Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6733
CAPACITOR POLYPROPYLENE PP FILM 4UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 4UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 405PHC400K 70112371 30K6733
Product Name HIGH FREQUENCY/ SWITCHING Capacitors CAPACITOR; METALLIZED POLYPROPY; CAP4UF; TOL +-10%; AXIAL; 400V Capacitor Polypropylene Pp Film 4Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers