Our motor-run capacitors are available in industry standard round and oval, oil-filled, aluminum can designs as well as a European styled aluminum or plastic cases. Our oil-filled types have a service life of 60,000 hrs and contain a UL tested pressure interrupter for fail-safe operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38FB4435A-F |
| Product Name | FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, Motor Run and AC Power Supply Capacitors, Single Capacitance |
| Technology | Film Capacitors |
| Applications | Motors / Motor Starting; Power Supply |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |