Cornell Dubilier Capacitor Alum Elec, 39000Uf, 50V; Capacitance Cornell Dubilier 383LX393M050N082

Description
CAPACITOR ALUM ELEC, 39000UF, 50V; Capacitance:39000µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:383LX Series; Product Diameter:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 39000UF, 50V; Capacitance:39000µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:383LX Series; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 39000Uf, 50V; Capacitance Cornell Dubilier - 63H1433 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 39000Uf, 50V; Capacitance Cornell Dubilier
63H1433
Capacitor Alum Elec, 39000Uf, 50V; Capacitance Cornell Dubilier 63H1433
CAPACITOR ALUM ELEC, 39000UF, 50V; Capacitance:39000µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:383LX Series; Product Diameter:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 39000UF, 50V; Capacitance:39000µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:383LX Series; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H1433
Product Name Capacitor Alum Elec, 39000Uf, 50V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details