Cornell Dubilier Cap, Alu Elec, 1500Uf, 400V, Snap In; Capacitance Cornell Dubilier 382LX152M400N082

Description
CAP, ALU ELEC, 1500UF, 400V, SNAP IN; Capacitance:1500µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:382LX SeriesRoHS Compliant: Yes
Description
CAP, ALU ELEC, 1500UF, 400V, SNAP IN; Capacitance:1500µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:382LX SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 1500Uf, 400V, Snap In; Capacitance Cornell Dubilier - 30Y4801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1500Uf, 400V, Snap In; Capacitance Cornell Dubilier
30Y4801
Cap, Alu Elec, 1500Uf, 400V, Snap In; Capacitance Cornell Dubilier 30Y4801
CAP, ALU ELEC, 1500UF, 400V, SNAP IN; Capacitance:1500µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:382LX SeriesRoHS Compliant: Yes

CAP, ALU ELEC, 1500UF, 400V, SNAP IN; Capacitance:1500µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:382LX SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30Y4801
Product Name Cap, Alu Elec, 1500Uf, 400V, Snap In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers