Cornell Dubilier Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier 381LX472M100A052

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 100V; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.053ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 100V; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.053ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier - 12C8108 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier
12C8108
Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier 12C8108
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 100V; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.053ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 100V; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.053ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C8108
Product Name Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details