Cornell Dubilier Aluminum Electrolytic Capacitor 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier 381LX153M025J452

Description
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 25V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 25V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier - 64K2286 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
64K2286
Aluminum Electrolytic Capacitor 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier 64K2286
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 25V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 25V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64K2286
Product Name Aluminum Electrolytic Capacitor 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers