Cornell Dubilier Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier 381LX122M250A452

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 250V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 250V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier - 12C7864 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier
12C7864
Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier 12C7864
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 250V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 250V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7864
Product Name Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details