Cornell Dubilier Capacitor Alum Elec, 120Uf, 350V; Capacitance Cornell Dubilier 381LX121M350H022

Description
CAPACITOR ALUM ELEC, 120UF, 350V; Capacitance:120µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:381LX Series RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 120UF, 350V; Capacitance:120µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:381LX Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 120Uf, 350V; Capacitance Cornell Dubilier - 63H0987 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 120Uf, 350V; Capacitance Cornell Dubilier
63H0987
Capacitor Alum Elec, 120Uf, 350V; Capacitance Cornell Dubilier 63H0987
CAPACITOR ALUM ELEC, 120UF, 350V; Capacitance:120µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:381LX Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 120UF, 350V; Capacitance:120µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:381LX Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0987
Product Name Capacitor Alum Elec, 120Uf, 350V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers