Cornell Dubilier Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier 381LX103M035J052

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier - 12C7842 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
12C7842
Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier 12C7842
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; AL ELECTROLYTIC;CAP 10000UF;TOL+-20% ;SNAP-IN RADIAL;VOL-RTG 35V - 70190103 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; AL ELECTROLYTIC;CAP 10000UF;TOL+-20% ;SNAP-IN RADIAL;VOL-RTG 35V
70190103
CAPACITOR; AL ELECTROLYTIC;CAP 10000UF;TOL+-20% ;SNAP-IN RADIAL;VOL-RTG 35V 70190103
Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards. Features Capacitance Range: 33 μF to 150000 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC

Overview
Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards.
Features

  • Capacitance Range: 33 μF to 150000 μF ±20%
  • Voltage Range: 10 to 450 VDC
  • Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 12C7842 70190103
Product Name Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier CAPACITOR; AL ELECTROLYTIC;CAP 10000UF;TOL+-20% ;SNAP-IN RADIAL;VOL-RTG 35V
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details