Cornell Dubilier Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier 381LR820M400H012

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 400V; Capacitance:82µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:25mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 400V; Capacitance:82µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier - 63H0954 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier
63H0954
Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier 63H0954
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 400V; Capacitance:82µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:25mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 400V; Capacitance:82µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0954
Product Name Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers