Cornell Dubilier Aluminum Electrolytic Capacitor, 220Uf, 450V; Capacitance Cornell Dubilier 381LR221M450A022

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 450V; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 450V; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 220Uf, 450V; Capacitance Cornell Dubilier - 45H2867 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 450V; Capacitance Cornell Dubilier
45H2867
Aluminum Electrolytic Capacitor, 220Uf, 450V; Capacitance Cornell Dubilier 45H2867
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 450V; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 450V; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45H2867
Product Name Aluminum Electrolytic Capacitor, 220Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers