Cornell Dubilier Capacitor Alum Elec, 220Uf, 400V; Capacitance Cornell Dubilier 381LR221M400J042

Description
CAPACITOR ALUM ELEC, 220UF, 400V; Capacitance:220µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:381L Series; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 220UF, 400V; Capacitance:220µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:381L Series; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 220Uf, 400V; Capacitance Cornell Dubilier - 45H2865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 400V; Capacitance Cornell Dubilier
45H2865
Capacitor Alum Elec, 220Uf, 400V; Capacitance Cornell Dubilier 45H2865
CAPACITOR ALUM ELEC, 220UF, 400V; Capacitance:220µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:381L Series; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 400V; Capacitance:220µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:381L Series; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45H2865
Product Name Capacitor Alum Elec, 220Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers