Cornell Dubilier Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J02;200VDC;25mmDia. 381LQ681M200J022

Description
Overview 381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes. Features Capacitance Range: 100 μF to 3300 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC
Description
Overview 381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes. Features Capacitance Range: 100 μF to 3300 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J02;200VDC;25mmDia. - 70190359 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J02;200VDC;25mmDia.
70190359
Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J02;200VDC;25mmDia. 70190359
Overview 381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes. Features Capacitance Range: 100 μF to 3300 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC

Overview
381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes.
Features

  • Capacitance Range: 100 μF to 3300 μF ±20%
  • Voltage Range: 10 to 450 VDC
  • Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70190359
Product Name Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J02;200VDC;25mmDia.
Configuration / Form Factor Snap-In
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers