Cornell Dubilier Aluminum Electrolytic Capacitor, 39000Uf, 16V; Capacitance Cornell Dubilier 381LQ393M016K042

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 39000UF, 16V; Capacitance:39000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:0.022ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 39000UF, 16V; Capacitance:39000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:0.022ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 39000Uf, 16V; Capacitance Cornell Dubilier - 73J4213 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 39000Uf, 16V; Capacitance Cornell Dubilier
73J4213
Aluminum Electrolytic Capacitor, 39000Uf, 16V; Capacitance Cornell Dubilier 73J4213
ALUMINUM ELECTROLYTIC CAPACITOR, 39000UF, 16V; Capacitance:39000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:0.022ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 39000UF, 16V; Capacitance:39000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:0.022ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73J4213
Product Name Aluminum Electrolytic Capacitor, 39000Uf, 16V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers