Cornell Dubilier Aluminum Electrolytic Capacitor, 390Uf, 450V; Capacitance Cornell Dubilier 381LQ391M450A042

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 450V; Capacitance:390µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 450V; Capacitance:390µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 390Uf, 450V; Capacitance Cornell Dubilier - 45H2792 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 390Uf, 450V; Capacitance Cornell Dubilier
45H2792
Aluminum Electrolytic Capacitor, 390Uf, 450V; Capacitance Cornell Dubilier 45H2792
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 450V; Capacitance:390µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 450V; Capacitance:390µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;390uF;Snap-In;Radial;+/-20%;Case A04;450VDC;35mmDia. - 70190382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;390uF;Snap-In;Radial;+/-20%;Case A04;450VDC;35mmDia.
70190382
Capacitor, Al Electrolytic;390uF;Snap-In;Radial;+/-20%;Case A04;450VDC;35mmDia. 70190382
Overview 381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes. Features Capacitance Range: 100 μF to 3300 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC

Overview
381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes.
Features

  • Capacitance Range: 100 μF to 3300 μF ±20%
  • Voltage Range: 10 to 450 VDC
  • Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 45H2792 70190382
Product Name Aluminum Electrolytic Capacitor, 390Uf, 450V; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;390uF;Snap-In;Radial;+/-20%;Case A04;450VDC;35mmDia.
Configuration / Form Factor Leaded Capacitor; Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers