Cornell Dubilier Cap, 18000Uf, 63V, Alu Elec, Snap-In; Capacitance Cornell Dubilier 381LL183M063N062

Description
CAP, 18000UF, 63V, ALU ELEC, SNAP-IN; Capacitance:18000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes
Datasheet
Description
CAP, 18000UF, 63V, ALU ELEC, SNAP-IN; Capacitance:18000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 18000Uf, 63V, Alu Elec, Snap-In; Capacitance Cornell Dubilier - 54AH2151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18000Uf, 63V, Alu Elec, Snap-In; Capacitance Cornell Dubilier
54AH2151
Cap, 18000Uf, 63V, Alu Elec, Snap-In; Capacitance Cornell Dubilier 54AH2151
CAP, 18000UF, 63V, ALU ELEC, SNAP-IN; Capacitance:18000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

CAP, 18000UF, 63V, ALU ELEC, SNAP-IN; Capacitance:18000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54AH2151
Product Name Cap, 18000Uf, 63V, Alu Elec, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers