Cornell Dubilier Aluminum Electrolytic Capacitor, 82Uf, 450V; Capacitance Cornell Dubilier 380LX820M450H022

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 450V; Capacitance:82µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Diameter:22mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 450V; Capacitance:82µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Diameter:22mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 82Uf, 450V; Capacitance Cornell Dubilier - 63H0665 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 450V; Capacitance Cornell Dubilier
63H0665
Aluminum Electrolytic Capacitor, 82Uf, 450V; Capacitance Cornell Dubilier 63H0665
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 450V; Capacitance:82µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Diameter:22mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 450V; Capacitance:82µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Diameter:22mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0665
Product Name Aluminum Electrolytic Capacitor, 82Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers