Cornell Dubilier Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier 380LX820M400H012

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 400V; Capacitance:82µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Diameter:22mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 400V; Capacitance:82µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Diameter:22mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier - 12C7615 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier
12C7615
Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier 12C7615
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 400V; Capacitance:82µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Diameter:22mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 400V; Capacitance:82µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Diameter:22mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7615
Product Name Aluminum Electrolytic Capacitor, 82Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details