Cornell Dubilier Aluminum Electrolytic Capacitor, 3900Uf, 100V; Capacitance Cornell Dubilier 380LX392M100K452

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 100V; Capacitance:3900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 100V; Capacitance:3900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3900Uf, 100V; Capacitance Cornell Dubilier - 12C7521 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3900Uf, 100V; Capacitance Cornell Dubilier
12C7521
Aluminum Electrolytic Capacitor, 3900Uf, 100V; Capacitance Cornell Dubilier 12C7521
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 100V; Capacitance:3900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 100V; Capacitance:3900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7521
Product Name Aluminum Electrolytic Capacitor, 3900Uf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers