Cornell Dubilier Aluminum Electrolytic Capacitor, 3900Uf, 80V; Capacitance Cornell Dubilier 380LX392M080J452

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 80V; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:45mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 80V; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:45mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3900Uf, 80V; Capacitance Cornell Dubilier - 12C7518 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3900Uf, 80V; Capacitance Cornell Dubilier
12C7518
Aluminum Electrolytic Capacitor, 3900Uf, 80V; Capacitance Cornell Dubilier 12C7518
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 80V; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:45mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 80V; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:45mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7518
Product Name Aluminum Electrolytic Capacitor, 3900Uf, 80V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details