Cornell Dubilier Capacitor Alum Elec, 270Uf, 450V; Capacitance Cornell Dubilier 380LX271M450A022

Description
CAPACITOR ALUM ELEC, 270UF, 450V; Capacitance:270µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:-; Product Diameter:-; Product Height:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 270UF, 450V; Capacitance:270µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:-; Product Diameter:-; Product Height:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 270Uf, 450V; Capacitance Cornell Dubilier - 63H0565 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 270Uf, 450V; Capacitance Cornell Dubilier
63H0565
Capacitor Alum Elec, 270Uf, 450V; Capacitance Cornell Dubilier 63H0565
CAPACITOR ALUM ELEC, 270UF, 450V; Capacitance:270µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:-; Product Diameter:-; Product Height:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 270UF, 450V; Capacitance:270µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:-; Product Diameter:-; Product Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0565
Product Name Capacitor Alum Elec, 270Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details