Cornell Dubilier CAPACITOR;AL ELECTROLYTIC;CAP 22000UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 50V 380LX223M050A052

Description
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C
Description
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;AL ELECTROLYTIC;CAP 22000UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 50V - 70190124 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 22000UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 50V
70190124
CAPACITOR;AL ELECTROLYTIC;CAP 22000UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 50V 70190124
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C

Overview
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating.
Features

  • Capacitance Range: 33 to 270,000 μF ±20%
  • Voltage Range: 16 to 500 VDC
  • Top Performance in Power Supplies and Motor Drives
  • Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V
  • Leakage Current: 3 √CV μA at 5 Min.
  • EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 Δ Capacitance ±20%
  • Shelf Life: 1000 H @ 85°C
Supplier's Site
Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier - 12C7441 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier
12C7441
Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier 12C7441
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190124 12C7441
Product Name CAPACITOR;AL ELECTROLYTIC;CAP 22000UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 50V Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details