ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 100V; Capacitance:2200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 12C7433 |
| Product Name | Aluminum Electrolytic Capacitor, 2200Uf, 100V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; Snap-In |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 2200 microF |