Cornell Dubilier Capacitor Alum Elec, 1800Uf, 200V; Capacitance Cornell Dubilier 380LX182M200A042

Description
CAPACITOR ALUM ELEC, 1800UF, 200V; Capacitance:1800µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:-; Product Diameter:-; Lead Spacing:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 1800UF, 200V; Capacitance:1800µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:-; Product Diameter:-; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 1800Uf, 200V; Capacitance Cornell Dubilier - 63H0527 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1800Uf, 200V; Capacitance Cornell Dubilier
63H0527
Capacitor Alum Elec, 1800Uf, 200V; Capacitance Cornell Dubilier 63H0527
CAPACITOR ALUM ELEC, 1800UF, 200V; Capacitance:1800µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:-; Product Diameter:-; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1800UF, 200V; Capacitance:1800µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:-; Product Diameter:-; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0527
Product Name Capacitor Alum Elec, 1800Uf, 200V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers