ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 400V; Capacitance:180µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:30mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 12C7391 |
| Product Name | Aluminum Electrolytic Capacitor, 180Uf, 400V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 180 microF |