Cornell Dubilier Aluminum Electrolytic Capacitor, 150Uf, 400V; Capacitance Cornell Dubilier 380LX151M400J022

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 400V; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:30mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 400V; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:30mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 150Uf, 400V; Capacitance Cornell Dubilier - 12C7358 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 400V; Capacitance Cornell Dubilier
12C7358
Aluminum Electrolytic Capacitor, 150Uf, 400V; Capacitance Cornell Dubilier 12C7358
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 400V; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:30mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 400V; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:30mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7358
Product Name Aluminum Electrolytic Capacitor, 150Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers