Cornell Dubilier Aluminum Electrolytic Capacitor, 120Uf, 250V; Capacitance Cornell Dubilier 380LX121M250H202

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 250V; Capacitance:120µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:20mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 250V; Capacitance:120µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:20mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 120Uf, 250V; Capacitance Cornell Dubilier - 12C7327 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 120Uf, 250V; Capacitance Cornell Dubilier
12C7327
Aluminum Electrolytic Capacitor, 120Uf, 250V; Capacitance Cornell Dubilier 12C7327
ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 250V; Capacitance:120µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:20mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 250V; Capacitance:120µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7327
Product Name Aluminum Electrolytic Capacitor, 120Uf, 250V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details