ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 350V; Capacitance:1000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 63H0465 |
| Product Name | Aluminum Electrolytic Capacitor, 1000Uf, 350V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; Snap-In |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 1000 microF |