Cornell Dubilier Capacitor, Al Electrolytic;100uF;Snap-In, High Cap.;Radial;+/-20%;Case H02;400V 380LX101M400H022

Description
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C
Description
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;100uF;Snap-In, High Cap.;Radial;+/-20%;Case H02;400V - 70189424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;100uF;Snap-In, High Cap.;Radial;+/-20%;Case H02;400V
70189424
Capacitor, Al Electrolytic;100uF;Snap-In, High Cap.;Radial;+/-20%;Case H02;400V 70189424
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C

Overview
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating.
Features

  • Capacitance Range: 33 to 270,000 μF ±20%
  • Voltage Range: 16 to 500 VDC
  • Top Performance in Power Supplies and Motor Drives
  • Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V
  • Leakage Current: 3 √CV μA at 5 Min.
  • EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 Δ Capacitance ±20%
  • Shelf Life: 1000 H @ 85°C
Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier - 59K0432 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
59K0432
Aluminum Electrolytic Capacitor 100Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 59K0432
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 400V, 20%, SNAP-IN; Capacitance:100µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 400V, 20%, SNAP-IN; Capacitance:100µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70189424 59K0432
Product Name Capacitor, Al Electrolytic;100uF;Snap-In, High Cap.;Radial;+/-20%;Case H02;400V Aluminum Electrolytic Capacitor 100Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers