ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, 20%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Overview
The Type 380LQ is on average 27% smaller and more than 10 mm shorter than Type 380L. This is achieved with a new can-closure method that permits installing capacitor elements into smaller cans. Approaching the capability of the 380L, the new 380LQ enables you to shrink equipment size and retain the original performance.
Features
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 59K0429 | 70190387 |
| Product Name | Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier | Capacitor, Al Electrolytic;820uF;Snap-In;Radial;+/-20%;Case J02;200VDC;25mmDia. |
| Configuration / Form Factor | Snap-In | Snap-In |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Capacitance Range | 820 microF | 820 microF |