ALUMINUM ELECTROLYTIC CAPACITOR 56000UF 16V 20%, SNAP-IN; Capacitance:56000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 73J4064 |
| Product Name | Aluminum Electrolytic Capacitor 56000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |