Cornell Dubilier Aluminum Electrolytic Capacitor 560Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier 380LQ561M350A022

Description
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 350V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 350V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 560Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier - 63H0422 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 560Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier
63H0422
Aluminum Electrolytic Capacitor 560Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier 63H0422
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 350V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 350V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0422
Product Name Aluminum Electrolytic Capacitor 560Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details