Cornell Dubilier Aluminum Electrolytic Capacitor 3900Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 380LQ392M063J022

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 63V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 63V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3900Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 73J4028 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3900Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
73J4028
Aluminum Electrolytic Capacitor 3900Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 73J4028
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 63V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 63V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73J4028
Product Name Aluminum Electrolytic Capacitor 3900Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C223U100CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details