Cornell Dubilier Aluminum Electrolytic Capacitor 3900Uf, 66V, 20%, Snap-In; Capacitance Cornell Dubilier 380LQ392M063H032

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 66V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):66V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 66V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):66V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3900Uf, 66V, 20%, Snap-In; Capacitance Cornell Dubilier - 73J4027 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3900Uf, 66V, 20%, Snap-In; Capacitance Cornell Dubilier
73J4027
Aluminum Electrolytic Capacitor 3900Uf, 66V, 20%, Snap-In; Capacitance Cornell Dubilier 73J4027
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 66V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):66V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 66V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):66V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73J4027
Product Name Aluminum Electrolytic Capacitor 3900Uf, 66V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers